NEN-EN 1375

Identification card system - Intersector integrated circuit(s) card additional formats - ID-000 card size and physical characteristics

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 30
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This European Standard defines an ICC format in addition to already standardized ID-1 format. ID-000 format may be derived from ID-1 format as shown in the annex B. This Standard specifies physical characteristics as well as dimensions, locations and assignment of the contacts of cards with integrated circuit(s) plus the related test methods.

Document History

NEN-EN 1375
November 1, 2002
Identification card system - Intersector integrated circuit(s) card additional formats - ID-000 card size and physical characteristics
This European Standard defines an ICC format in addition to already standardized ID-1 format. ID-000 format may be derived from ID-1 format as shown in the annex B. This Standard specifies physical...
Advertisement