NEN-EN 14035-30
Fireworks - Part 30: Shells - Specification and test methods
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of shells and the corresponding test methods. It is applicable to fireworks which are classified as shells in category 3 in prEN 14035-2 which are supplied together with (a) mortar(s) in a primary pack or selection pack.
Document History
NEN-EN 14035-30
April 1, 2002
Fireworks - Part 30: Shells - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of shells and the corresponding test methods. It is applicable to fireworks which are...