NEN-EN 13953

LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)

inactive
Organization: NEN
Publication Date: 8 March 2015
Status: inactive
Page Count: 24
ICS Code (Pressure regulators): 23.060.40
scope:

NEN-EN 13953 specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders. These PRVs can be either an integral part of a cylinder valve (see EN ISO 14245 [3] and EN ISO 15995 [4]) or a separate device. This European Standard does not exclude the use of other designs of pressure relief devices that provide a similar level of safety.

Document History

December 1, 2020
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This document specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders of water capacity of 0,5 l up...
July 1, 2019
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This document specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders of water capacity of 0,5 l up...
NEN-EN 13953
March 8, 2015
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
NEN-EN 13953 specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders. These PRVs can be either an...
October 1, 2012
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
NEN-EN 13953 specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders. These PRVs can be either an...
April 1, 2007
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This European Standard incorporates by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications...
November 1, 2006
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This European Standard incorporates by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications...
July 1, 2003
Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This European Standard specifies the design, testing and ma rking requirements for spring loaded pressure relief valves, for use in liquefied petroleum gas (LPG) cylinders. These valves can be either...
December 1, 2000
Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This European Standard specifies the design, testing and ma rking requirements for spring loaded pressure relief valves, for use in liquefied petroleum gas (LPG) cylinders. These valves can be either...
Advertisement