NEN-EN 14035-19

Fireworks - Part 19: Hand-held sparklers - Specification and test methods

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 29
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance, primary packaging and labelling of hand-held sparklers and the corresponding test methods. It is applicable to fireworks which are classified as hand-held sparklers in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack. It is not applicable to hand-held sparklers containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; - white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 mm. Schemes for type testing of hand-held sparklers and batch testing of hand-held sparklers are specified in annex A and annex B respectively.

Document History

November 1, 2006
Fireworks - Part 19: Hand-held sparklers - Specification and test methods
A description is not available for this item.
NEN-EN 14035-19
June 1, 2003
Fireworks - Part 19: Hand-held sparklers - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of hand-held sparklers and the corresponding test methods. It is applicable to...
December 1, 2000
Fireworks - Part 19: Hand-held sparklers - Specification and methods of test
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of hand-held sparklers and the corresponding test methods. It is applicable to...

References

Advertisement