NEN-EN 14086

Paper and board - Measurement of specular gloss - 45° gloss with a parallel beam, DIN method

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 16
ICS Code (Paper and board): 85.060
scope:

This European Standard specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 45°. It is applicable to plane paper and board surfaces of high gloss, commonly called glossypapers and boards, having reflectance values, measured according to this European Standard, above approximately 7. Materials containing optical brightning agents may be measured.

Document History

February 1, 2003
Paper and board - Measurement of specular gloss - 45° gloss with a parallel beam, DIN method
This European Standard specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 45°. It is applicable to plane paper and board...
NEN-EN 14086
January 1, 2001
Paper and board - Measurement of specular gloss - 45° gloss with a parallel beam, DIN method
This European Standard specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 45°. It is applicable to plane paper and board...
Advertisement