NEN-EN 14129

Pressure relief valves for LPG tanks

inactive
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 25
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG tanks, - LPG tanks on road tankers, rail tankers, tank-containers or demountable tanks. This document does not address production testing. Normative annex B prescribes testing with conditioning at - 40 °C for valves for use under extreme low temperature conditions. The requirements for pressure relief valve accessories such as isolating devices, manifolds and vent pipes are specified in prEN 14071. prEN 14570 identifies the requirements for the pressure relief valve capacities for static tanks. See EN 12252 for road tankers.

Document History

April 1, 2021
LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels
This document specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: — static LPG pressure vessels, NOTE The pressure...
February 1, 2014
LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels
NEN-EN 14129 specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG pressure vessels, - LPG pressure...
August 1, 2011
LPG Equipment and accessories - Pressure relief valves for LPG tanks
NEN-EN 14129 specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG pressure vessels, - LPG pressure...
November 1, 2004
Pressure relief valves for LPG tanks
This document specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG tanks, - LPG tanks on road tankers,...
NEN-EN 14129
May 1, 2001
Pressure relief valves for LPG tanks
This document specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG tanks, - LPG tanks on road tankers,...

References

Advertisement