NEN-EN 14208

Transportable gas cylinders - Refillable welded gas drums up to 3000 litre capacity for the transport of gases - Design and construction

inactive
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 29
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the minimum requirements for the material, design, construction and workmanship, inspection and testing at manufacture of refillable welded steel gas drums of volumes 150 litres up to 1000 litres for compressed and liquefied gases. Cylindrical and spherical containers are covered.

Document History

February 1, 2004
Transportable gas cylinders - Specification for welded pressure drums up to 1000 litre capacity for the transport of gases - Design and construction
This European Standard specifies the minimum requirements for the material, design, construction and workmanship, inspection and testing at manufacture of refillable welded steel gas drums of volumes...
NEN-EN 14208
August 1, 2001
Transportable gas cylinders - Refillable welded gas drums up to 3000 litre capacity for the transport of gases - Design and construction
This European Standard specifies the minimum requirements for the material, design, construction and workmanship, inspection and testing at manufacture of refillable welded steel gas drums of volumes...
Advertisement