NEN-EN 14511-2

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 18
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This part of EN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat pumps with electrically driven compressors when used for space heating and/or cooling. It also specifies test conditions for heat recovery operation of multisplit systems. This European Standard applies to factory-made units that can be ducted. This standard applies to factory-made liquid chilling packages with integral condensers or for use with remote condensers. This standard applies to factory-made units of either fixed capacity or variable capacity by any means. Packaged units, single split and multisplit systems are covered by this standard. Single duct and double duct units are covered by the standard. In the case of units consisting of several parts, the standard applies only to those designed and supplied as a complete package, except for liquid chilling packages with remote condenser. This standard is primarily intended for water and brine chilling packages but can be used for other liquid subject to agreement. This standard applies to air-to-air air conditioners which evaporate the condensate on the condenser side. The units having their condenser cooled by air and by the evaporation of external additional water are not covered by this standard. This standard does not apply to units using transcritical cycles, e.g. with CO2 as refrigerant. Installations used for heating and/or cooling of industrial processes are not within the scope of this standard.

Document History

April 1, 2021
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 2: Test conditions
The scope of prEN 14511-1:2021 is applicable. This document specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or...
March 1, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 2: Test conditions
The scope of EN 14511-1 is applicable. This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or...
November 1, 2015
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling and process chillers, using electrically driven compressors - Part 2: Test conditions
This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine as heat transfer media, with...
August 1, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine as heat transfer media, with...
December 1, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine as heat transfer media, with...
November 1, 2011
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
The scope of EN 14511-1:2011 is applicable. This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water...
September 1, 2009
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
The scope of EN 14511-1:2011 is applicable. This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water...
December 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This part of EN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat...
NEN-EN 14511-2
May 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This part of EN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat...
May 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This part of EN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat...
August 1, 2002
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
This part of EN 14511 specifies the test conditions for the rating of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat...
Advertisement