NEN-EN 14767

Transportable refillable composite cylinders for Liquefied Petroleum Gas (LPG) - Periodic requalification

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 22
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies periodic inspection intervals, procedures for inspection, inspection and testing for transportable refillable composite LPG cylinders with a water capacity from 0,5 l up to and including 150 l. This European Standard is applicable to cylinders that comprise a liner of metallic material (welded or seamless), or non-metallic material, (or a mixture thereof), reinforced by a wound composite consisting of fibres of glass or carbon or aramid (or a mixture thereof) embedded in a matrix. This European Standard is also applicable to composite cylinders without liners.

Document History

December 1, 2005
LPG equipment and accessories - Transportable refillable composite cylinders for Liquefied Petroleum Gas (LPG) - Periodic inspection
This European Standard specifies periodic inspection intervals, procedures for inspection, inspection and testing for transportable refillable composite LPG cylinders with a water capacity from 0,5 l...
NEN-EN 14767
October 1, 2003
Transportable refillable composite cylinders for Liquefied Petroleum Gas (LPG) - Periodic requalification
This European Standard specifies periodic inspection intervals, procedures for inspection, inspection and testing for transportable refillable composite LPG cylinders with a water capacity from 0,5 l...
Advertisement