NEN-EN 14854
Aerosol containers - Glass containers - Dimensions of the neck finish
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard specifies the critical dimensions of the neck finish of glass aerosol containers with respect to the thorough and tight closing of valves with ferrules defined in EN 14849. This standard is applicable to a nominal diameter of 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20 mm necked aerosol containers with moulded and tubular neck finishes
Document History
November 1, 2021
Glass packaging - Dimensions of neck finishes for aerosol and spray glass containers
This document specifies dimensions of neck finishes for aerosol and spray glass containers, in order to guarantee tight sealing of valves or pumps with ferrules defined by EN 14849.
It applies to...
November 1, 2020
Glass packaging - Dimensions of neck finishes for aerosol and spray glass containers
A description is not available for this item.
December 1, 2005
Aerosol containers - Glass containers - Dimensions of the neck finish
This European Standard specifies the critical dimensions of the neck finish of glass aerosol containers with respect to the thorough and tight closing of valves with ferrules defined in EN 14849....
NEN-EN 14854
December 1, 2003
Aerosol containers - Glass containers - Dimensions of the neck finish
This European Standard specifies the critical dimensions of the neck finish of glass aerosol containers with respect to the thorough and tight closing of valves with ferrules defined in EN 14849....