NEN-EN 15269-10
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies including their elements of building hardware - Part 10: Fire resistance of steel rolling shutter assemblies
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 71 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This Part of prEN 15269, which should be read in conjunction with EN 15269-1, covers the following types of steel rolling shutter assemblies: un-insulated manually operated shutters, un-insulated powered shutters, insulated manually operated shutters and insulated powered shutters. This document prescribes the methodology for extending the application of test results obtained from test(s) conducted in accordance with EN 1634-1. Subject to the completion of the appropriate test or tests selected from those identified in Clause 4 the extended application may cover all or some of the following non-exhaustive list: - Integrity only (E), radiation (EW) or insulated (EI1 or EI2) classifications; - shutter curtain; - wall/ceiling fixed elements (frame/suspension system); - decorative finishes; - intumescent, smoke, draught or acoustic seals; - alternative supporting construction(s).
Document History