NEN-EN 15254-4+A1

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions

active, Most Current
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 41
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which have been tested in accordance with EN 1364-1, and classified according to EN 13501-2. Extended application of fire resistant glazed elements shall be based on test evidence. This standard only applies to vertically installed fire resistant glazed elements. This standard does not apply to doorsets and openable windows according to EN 1634-1. Glass block assemblies and paver units and channel-shaped glass as defined in EN 1051-1 and EN 572-7 are excluded. There is currently insufficient information available to enable rules for extended application to be developed for these products.

Document History

December 1, 2016
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which...
NEN-EN 15254-4+A1
July 1, 2011
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which...
January 1, 2011
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
A description is not available for this item.
March 1, 2008
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed constructions
This European standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which...
June 1, 2005
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 4: Glazed construction
This European standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of fire resistant glazed elements which...
Advertisement