NEN-EN 1537

Execution of special geotechnical work - Ground anchors

inactive
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 65
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

Is applicable to the installation, testing and monitoring of permanent and temporary ground anchors where the load capacity is tested. An anchor consists of an anchor head, A free anchor length and a fixed anchor length which is bonded to the ground by grout. The term "ground" is taken to encompass both soil and rock.

Document History

July 1, 2013
Execution of special geotechnical works - Ground anchors
This European Standard covers ground anchors grouted into the ground which are stressed and tested. They can be used for permanent or temporary applications. The anchors are designed in accordance...
December 1, 2009
Execution of special geotechnical works - Ground anchors
This European Standard covers ground anchors grouted into the ground which are stressed and tested. They can be used for permanent or temporary applications. The anchors are designed in accordance...
NEN-EN 1537
December 1, 1999
Execution of special geotechnical work - Ground anchors
Is applicable to the installation, testing and monitoring of permanent and temporary ground anchors where the load capacity is tested. An anchor consists of an anchor head, A free anchor length and a...
July 1, 1994
Execution of special geotechnical work - Ground anchors
Is applicable to the installation, testing and monitoring of permanent and temporary ground anchors where the load capacity is tested. An anchor consists of an anchor head, A free anchor length and a...
Advertisement