NEN-EN 1548

Flexible sheets for waterproofing - Plastic and rubber sheets for roof waterproofing - Method for exposure to bitumen

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 17
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method of exposing test specimens of plastic and rubber sheets for roofing free from all external restraint, to contact with bitumen at an elevated temperature and methods for determining the changes in properties resulting from such exposure. The methods for determination of changes in properties are specified as follows: a) changes in mass directly after contact with bitumen; b) changes in physical properties after contact with bitumen.

Document History

NEN-EN 1548
September 1, 2007
Flexible sheets for waterproofing - Plastic and rubber sheets for roof waterproofing - Method for exposure to bitumen
This European Standard specifies a method of exposing test specimens of plastic and rubber sheets for roofing free from all external restraint, to contact with bitumen at an elevated temperature and...
July 1, 2005
Flexible sheets for waterproofing - Plastic and rubber sheets for roof waterproofing - Method for exposure to bitumen
This European Standard specifies a method of exposing test specimens of plastic and rubber sheets for roofing free from all external restraint, to contact with bitumen at an elevated temperature and...
December 1, 2000
Flexible sheets for waterproofing - Method for exposure to bitumen - Plastic and rubber sheets for roof waterproofing
This standard specifies a method of exposing test specimens of plastic and rubber sheets for roofing, free from all external restraint, to contact with bitumen at elevated temperature, and methods...
August 1, 1994
Thermoplastic and elastomeric sheets for waterproofing - Determination of compatibility with bitumen
This standard specifies a method of exposing test specimens of plastic and rubber sheets for roofing, free from all external restraint, to contact with bitumen at elevated temperature, and methods...
Advertisement