NEN-EN 1597-3

Welding consumables - Testing for classification - Part 3: Testing of positional capability of welding consumables in a fillet weld

inactive
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
ICS Code (Welding consumables): 25.160.20
scope:

Specifies the preparation of the test piece and the evaluation of the test results. The purpose is to test positional capability of covered electrodes and tubular cored electrodes. Fillet welds can be made in horizontal, vertical up, vertical down and overhead position, as applicable. The standard is applicable to consumables for arc welding of steel.

Document History

August 1, 1997
Welding consumables - Test methods - Part 3: Testing of positional capability of welding consumables in a fillet weld
Specifies the preparation of the test piece and the evaluation of the test results. The purpose is to test positional capability of covered electrodes and tubular cored electrodes. Fillet welds can...
NEN-EN 1597-3
October 1, 1994
Welding consumables - Testing for classification - Part 3: Testing of positional capability of welding consumables in a fillet weld
Specifies the preparation of the test piece and the evaluation of the test results. The purpose is to test positional capability of covered electrodes and tubular cored electrodes. Fillet welds can...

References

Advertisement