NEN-EN 16479-1

Water quality - Performance requirements and conformity test procedures for water monitoring equipment - Part 1: Automated sampling devices (samplers) for water and waste water

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 34
ICS Code (Examination of water in general): 13.060.45
scope:

NEN-EN 16479 defines general requirements, performance requirements and conformity test procedures for automated sampling devices (samplers) for water and waste water that: - sample water and waste water from non-pressurized (i. e. open to atmosphere) channels or vessels; - sample over extended periods to collect discrete or composite samples based on time, event or flow proportional sampling. Specific sample integrity requirements are defined for samplers to be used for the collection of samples of final effluent or influent for the purpose of monitoring the performance of waste water treatment works, as required under the Urban Waste Water Treatment Directive (UWWTD). Samplers to be used for other industrial applications do not have to be assessed against these specific sample integrity requirements. This European Standard does not cover the installation and on-going use of samplers.

Document History

NEN-EN 16479-1
September 1, 2012
Water quality - Performance requirements and conformity test procedures for water monitoring equipment - Part 1: Automated sampling devices (samplers) for water and waste water
NEN-EN 16479 defines general requirements, performance requirements and conformity test procedures for automated sampling devices (samplers) for water and waste water that: - sample water and waste...

References

Advertisement