NEN-EN 16309+A1

Sustainability of construction works - Assessment of social performance of buildings - Calculation methodology

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 64
ICS Code (Buildings in general): 91.040.01
scope:

NEN-EN 16309:2014+A1 is one part of a suite of European Standards. The standard provides the specific methods and requirements for the assessment of social performance of a building while taking into account the building's functionality and technical characteristics. This European Standard applies to all types of buildings, both new and existing. In this first version of the standard, the social dimension of sustainability concentrates on the assessment of aspects and impacts for the use stage of a building expressed using the following social performance categories (from EN 15643-3): - accessibility; - adaptability; - health and comfort; - impacts on the neighbourhood; - maintenance; - safety and security.

Document History

NEN-EN 16309+A1
September 1, 2014
Sustainability of construction works - Assessment of social performance of buildings - Calculation methodology
NEN-EN 16309:2014+A1 is one part of a suite of European Standards. The standard provides the specific methods and requirements for the assessment of social performance of a building while taking into...
February 1, 2014
Sustainability of construction works - Assessment of social performance of buildings - Calculation methodology
NEN-EN 16309 is one part of a suite of European Standards. The standard provides the specific methods and requirements for the assessment of social performance of a building while taking into account...
July 1, 2011
Sustainability of construction works - Assessment of social performance of buildings - Methods
NEN-EN 16309 is one part of a suite of European Standards. The standard provides the specific methods and requirements for the assessment of social performance of a building while taking into account...
Advertisement