NEN-EN 16368

Lightweight Particleboards - Specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2012
Status: inactive
Page Count: 11
ICS Code (Fibre and particle boards): 79.060.20
scope:

NPR-CEN/TS 16368 specifies the requirements for uncoated particleboards for use in dry conditions in non load-bearing applications with density below 600 kg/m3. This Technical Specification applies to particleboard which is mostly homogenous and continuous in its composition and which does not contain hollow spaces, chambers or other type of cavities which can be encountered as honeycombs in sandwich panels or as tubes in extruded boards. This Technical Specification does not give requirements for extruded particleboards (see EN 14755), flaxboards (see EN 15197) and sandwich panels.

Document History

NEN-EN 16368
January 1, 2012
Lightweight Particleboards - Specifications
NPR-CEN/TS 16368 specifies the requirements for uncoated particleboards for use in dry conditions in non load-bearing applications with density below 600 kg/m3. This Technical Specification applies...
Advertisement