NEN-EN 16868

Ambient air - Sampling and analysis of airbone pollen grains and fungal spores for networks related to allergy - Volumetric Hirst method

pending, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: pending
Page Count: 40
ICS Code (Ambient atmospheres): 13.040.20
scope:

This European Standard specifies the procedure to sample continuously and analyses the concentration of airborne pollen grains and fungal spores in ambient air using the volumetric Hirst type sampler [1] [2] [3] (see Annex A) or even equivalent method assuring comparable data. This European Standard describes both the sampling and the analysis procedures for the purpose of networks related to allergy. For the other tasks mentioned in the introduction, other specifications may be required.

Document History

NEN-EN 16868
October 1, 2017
Ambient air - Sampling and analysis of airbone pollen grains and fungal spores for networks related to allergy - Volumetric Hirst method
This European Standard specifies the procedure to sample continuously and analyses the concentration of airborne pollen grains and fungal spores in ambient air using the volumetric Hirst type sampler...
Advertisement