NEN-EN 17098-1

Plastics - Barrier films for agricultural and horticultural soil disinfection by fumigation - Part 1: Specifications for barrier films

inactive
Organization: NEN
Publication Date: 1 March 2017
Status: inactive
Page Count: 35
ICS Code (Films and sheets): 83.140.10
scope:

This European Standard specifies the requirements relating to the dimensional, mechanical and physical-chemical characteristics of thermoplastic barrier films designed for agricultural and horticultural soil disinfection by means of fumigation. It also specifies the test methods for verifying these requirements, except the method for determining film permeability using a static technique, which is specified in prEN 17098-2. It is applicable to films used during soil disinfection by fumigation (class 1), and to films used during soil disinfection subsequently kept in-situ as mulch films (class 2). On the date of publication of this European Standard, the barrier films are multi-layer films.

Document History

January 1, 2018
Plastics - Barrier films for agricultural and horticultural soil disinfection by fumigation - Part 1: Specifications for barrier films
NEN-EN 17098-1 specifies the requirements relating to the dimensional, mechanical and physical-chemical characteristics of thermoplastic barrier films designed for agricultural and horticultural soil...
NEN-EN 17098-1
March 1, 2017
Plastics - Barrier films for agricultural and horticultural soil disinfection by fumigation - Part 1: Specifications for barrier films
This European Standard specifies the requirements relating to the dimensional, mechanical and physical-chemical characteristics of thermoplastic barrier films designed for agricultural and...
Advertisement