NEN-EN 17038-3

Pumps - Rotodynamic Pumps - Energy efficiency Index - Methods of qualification and verification - Part 3: Testing and calculation of ener-gy efficiency index (EEI) of booster sets

pending, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: pending
ICS Code (Pumps): 23.080
scope:

This documents specifies methods and procedures for testing, calculating and determining the Energy Efficiency Index (EEI) of booster sets. A booster set is either a single pump unit or an assembly of pump units connected in parallel with a maximum hydraulic power of 150 kW, a minimum rated flow of 6 m3/h (0,001667 m3/s), to be operat-ed with backflow prevention and additional components influencing hydraulic performance and with components necessary to control pressure or provide flow in open loops inside buildings and which is placed on the market and/or put into service as one single product and its intended use is to pump clean water and does not have a self-priming functionality.

Document History

NEN-EN 17038-3
January 1, 2018
Pumps - Rotodynamic Pumps - Energy efficiency Index - Methods of qualification and verification - Part 3: Testing and calculation of ener-gy efficiency index (EEI) of booster sets
This documents specifies methods and procedures for testing, calculating and determining the Energy Efficiency Index (EEI) of booster sets. A booster set is either a single pump unit or an assembly...
Advertisement