NEN-EN 1758

Copper and copper alloys - Strip for lead frames

active, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: active
Page Count: 24
ICS Code (Copper products): 77.150.30
scope:

Specifies the composition, property requirements and tolerances on dimensions and form for copper and copper alloy strip for lead frame material, with widths up to and including 100 mm. Thicknesses from 0,1 mm up to and including 1,0 mm, generally used for stamped lead frames for integrated circuits and low power devices and thicknessess from 1,0 mm up to and including 2,0 mm are generally used for stamped lead frames for high power devices. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.

Document History

NEN-EN 1758
January 1, 1998
Copper and copper alloys - Strip for lead frames
Specifies the composition, property requirements and tolerances on dimensions and form for copper and copper alloy strip for lead frame material, with widths up to and including 100 mm. Thicknesses...
January 1, 1995
Copper and copper alloys - Strip for lead frame
Specifies the composition, property requirements and tolerances on dimensions and form for copper and copper alloy strip for lead frame material, with widths up to and including 100 mm. Thicknesses...
Advertisement