NEN-EN 1841

Adhesives - Test methods for adhesives for floor coverings and wall coverings - Determination of dimensional changes of a linoleum floor covering in contact with an adhesive

active, Most Current
Organization: NEN
Publication Date: 1 November 1998
Status: active
Page Count: 11
ICS Code (Adhesives): 83.180
scope:

This test is designed as a laboratory test to show the change in dimensions of a linoleum floorcovering in the early stages of bonding with an adhesive. Glass was chosen as impervious substrate to maximise the effect. This test does not necessarily reproduce the effects which occur on porous substrates such as in practical site conditions.

Document History

NEN-EN 1841
November 1, 1998
Adhesives - Test methods for adhesives for floor coverings and wall coverings - Determination of dimensional changes of a linoleum floor covering in contact with an adhesive
This test is designed as a laboratory test to show the change in dimensions of a linoleum floorcovering in the early stages of bonding with an adhesive. Glass was chosen as impervious substrate to...
April 1, 1995
Adhesives for floorcoverings - Determination of the maximum dimensional change of a linoleum floorcovering in contact with an adhesive
This test is designed as a laboratory test to show the change in dimensions of a linoleum floorcovering in the early stages of bonding with an adhesive. Glass was chosen as impervious substrate to...
Advertisement