NEN-EN 1994-1-2+NB

Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 131
ICS Code (Concrete structures): 91.080.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Steel structures): 91.080.13
scope:

This part of Eurocode 4 deals with the design of composite steel and concrete structures for the accidental situation of fire exposure and shall be used in conjunction with ENV 1994-1 and ENV 1991-2-2. This part 1.2 only identifies differences from, or supplements to, normal temperature design. This document deals only with passive methods of fire protection. Active methods are not covered. This part 1.2 applies to structures which for reasons of general fire safety, are required to fulfil certain functions in exposure to fire, in terms of - avoiding premature collapse of the structure (load bearing function) - limiting fire spread (flames, hot gases, excessive heat) beyond designated areas (separating function). This part 1.2 gives principles and application rules for designing structures for specified requirements in respect to the aforementioned functions and levels of performance.

Document History

April 1, 2014
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
April 1, 2014
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
December 1, 2011
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This part of Eurocode 4 deals with the design of composite steel and concrete structures for the accidental situation of fire exposure and shall be used in conjunction with ENV 1994-1 and ENV...
October 1, 2008
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
November 1, 2007
National Annex to NEN-EN 1994-1-2 Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
NEN-EN 1994-1-2+NB
November 1, 2007
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This part of Eurocode 4 deals with the design of composite steel and concrete structures for the accidental situation of fire exposure and shall be used in conjunction with ENV 1994-1 and ENV...
September 1, 2007
National Annex to NEN-EN 1994-1-2 Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
December 1, 2006
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
September 1, 2005
Eurocode 4 - Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This part of Eurocode 4 deals with the design of composite steel and concrete structures for the accidental situation of fire exposure and shall be used in conjunction with ENV 1994-1 and ENV...
September 1, 2005
Eurocode 4: Design of composite steel and concrete structures - Part 1-2: General rules - Structural fire design
This part of Eurocode 4 deals with the design of composite steel and concrete structures for the accidental situation of fire exposure and shall be used in conjunction with ENV 1994-1 and ENV...
Advertisement