NEN-EN 247

Heat exchangers - Classification

inactive
Organization: NEN
Publication Date: 1 March 1986
Status: inactive
ICS Code (Boilers and heat exchangers): 27.060.30
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
scope:

Establish heat exchanger terminology so that consistent terms are used. For the purpose of this standard a heat exchanger is a device, the main function of which is to transfer heat between two fluids, with physical separation by a wall. Heat exchange between a fluid and a solid material (in the case of ovens in particular) is therefore excluded.

Document History

May 1, 1997
Heat exchangers - Terminology
Establish heat exchanger terminology so that consistent terms are used. For the purpose of this standard a heat exchanger is a device, the main function of which is to transfer heat between two...
NEN-EN 247
March 1, 1986
Heat exchangers - Classification
Establish heat exchanger terminology so that consistent terms are used. For the purpose of this standard a heat exchanger is a device, the main function of which is to transfer heat between two...
Advertisement