NEN-EN 4812

Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

NEN-En 4812 specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 4 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814). Temperature range: -55 °C to 600 °C.

Document History

NEN-EN 4812
May 1, 2017
Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal on heat resisting steel plate with 4 fastening holes - Inch series
NEN-En 4812 specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 4 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up to...
Advertisement