NEN-EN 50146

Cable ties for electrical installations - Specification

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
Page Count: 17
ICS Code (Connecting devices): 29.120.20
scope:

Specifies requirements for metallic, non-metallic and composite cable ties and their associated fixing devices used for the management and support of wiring systems in electrical installations up to and including AC 1000 V or DC 1500 V. Cable ties and associated fixing devices may also be suitable for other applications and where so used, regard should be taken of any additional requirements.

Document History

April 1, 2000
Cable ties for electrical installations
Specifies requirements for metallic, non-metallic and composite cable ties and their associated fixing devices used for the management and support of wiring systems in electrical installations up to...
NEN-EN 50146
September 1, 1993
Cable ties for electrical installations - Specification
Specifies requirements for metallic, non-metallic and composite cable ties and their associated fixing devices used for the management and support of wiring systems in electrical installations up to...
Advertisement