NEN-EN 50255

Digital Audio Broadcasting system - Preliminary specification of the Receiver Data Interface (RDI)

inactive
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
ICS Code (Radio receivers): 33.160.20
scope:

The Eureka 147 Digital Broadcasting System is able to transmit data rates of up to 1.8432 Mbit/s. This data rate occurs if an EEP with a coderate of 0.8 is selected. Audio receivers generally will be capable to decode one or several MSC Subchannels, but will not contain decoders for all possible data services. Therefore, the source for the data to be carried on the Receiver Data Interface (RDI) is the output bit stream of the channel decoder of a DAB receiver. Dedicated decoders for data applications, computers, etc., but also devices for audio postprocessing and recording can be connected to the DAB receiver through this interface.

Document History

January 1, 1998
Digital Audio Broadcasting system - Specification of the Receiver Data Interface (RDI)
The Eureka 147 Digital Broadcasting System is able to transmit data rates of up to 1.8432 Mbit/s. This data rate occurs if an EEP with a coderate of 0.8 is selected. Audio receivers generally will be...
NEN-EN 50255
June 1, 1996
Digital Audio Broadcasting system - Preliminary specification of the Receiver Data Interface (RDI)
The Eureka 147 Digital Broadcasting System is able to transmit data rates of up to 1.8432 Mbit/s. This data rate occurs if an EEP with a coderate of 0.8 is selected. Audio receivers generally will be...
Advertisement