NEN-EN 50271

Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen - Requirements and tests for apparatus using software and/or digital technologies

pending
Organization: NEN
Publication Date: 1 June 2016
Status: pending
Page Count: 36
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies minimum requirements and tests for electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen using software and/or digital technologies. This European Standard is applicable to fixed, transportable and portable apparatus intended for use in domestic premises as well as commercial and industrial applications. This European Standard does not apply to external sampling systems, or to apparatus of laboratory or scientific type, or to apparatus used only for process control purposes. This European Standard supplements the requirements of the European Standards for the detection and measurement of flammable gases and vapours (e.g. EN 60079-29-1, EN 60079-29-4, EN 50194-1, EN 50194-2), toxic gases (e.g. EN 45544 series, EN 50291-1, EN 50291-2) or oxygen (e.g. EN 50104). This European Standard is a product standard which is based on EN 61508 series. It covers part of the phase 10 "realisation" of the overall safety life cycle defined in EN 61508-1. Additional requirements are specified if compliance with safety integrity level 1 (SIL 1) according to EN 61508 series is claimed for fixed or transportable apparatus for low demand mode of operation. It is recommended to apply this European Standard for apparatus used for safety applications with SIL-requirement 1 instead of EN 50402. However, the technical requirements of EN 50271 and EN 50402 are the same for SIL 1.

Document History

NEN-EN 50271
June 1, 2016
Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen - Requirements and tests for apparatus using software and/or digital technologies
This European Standard specifies minimum requirements and tests for electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen using software and/or digital...
June 1, 2010
Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen - Requirements and tests for apparatus using software and/or digital technologies
This European Standard specifies minimum requirements and tests for electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen using software and/or digital...
October 1, 2008
Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen - Requirements and tests for apparatus using software and digital technologies
This European Standard specifies minimum requirements and tests for electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen using software and/or digital...
December 1, 2001
Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen - Requirements and tests for apparatus using software and digital technologies
Specifies requirements and tests for electrical apparatus for the detection and measurement of combustible gases, 'toxic' gases or oxygen using software and/or digital technologies.
September 1, 1999
Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen - Requirements and tests for detectors using software and digital technologies
Specifies requirements and tests for electrical apparatus for the detection and measurement of combustible gases, 'toxic' gases or oxygen using software and/or digital technologies.
February 1, 1997
Electrical apparatus for the detection and measurement of combustible gases, toxic gases or oxygen - Requirements and tests for detectors using software and digital technologie
Specifies requirements and tests for electrical apparatus for the detection and measurement of combustible gases, 'toxic' gases or oxygen using software and/or digital technologies.
Advertisement