NEN-EN 50216-3

Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion

active
Organization: NEN
Publication Date: 1 April 2002
Status: active
Page Count: 14
ICS Code (Transformers. Reactors): 29.180
scope:

Applies to protective relays for hermetically liquid-immersed transformers complying with the EN 60076/HD 398 series, and reactors, complying with EN 60289, without gaseous cushions for indoor or outdoor installation. This part defines the - operating limits, - outline and mounting details, - operational performance, - electrical characteristics, - dynamic characteristics.

Document History

November 1, 2006
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
A description is not available for this item.
February 1, 2003
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
par. 7 Electrical characteristics of switch 7.2 Replace in Table 2: "48 V d.c. to 127 V d.c." with "24 V d.c. tot 220 V d.c.".
NEN-EN 50216-3
April 1, 2002
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
Applies to protective relays for hermetically liquid-immersed transformers complying with the EN 60076/HD 398 series, and reactors, complying with EN 60289, without gaseous cushions for indoor or...
March 1, 2002
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
par. 7 Electrical characteristics of switch 7.2 Replace in Table 2: "48 V d.c. to 127 V d.c." with "24 V d.c. tot 220 V d.c.".
October 1, 1996
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
Applies to protective relays for hermetically liquid-immersed transformers complying with the EN 60076/HD 398 series, and reactors, complying with EN 60289, without gaseous cushions for indoor or...
Advertisement