NEN-EN 50306-2

Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 2: Single core cables

inactive
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 18
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

EN 50306-2 specifies requirements for, and constructions and dimensions of, single core cables, rated 300 V to earth, of the following type: Unscreened (0,5 mm 2 to 2,5 mm 2 single core).

Document History

March 1, 2020
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 2: Single core cables
This document specifies requirements for, and constructions and dimensions of, single core cables, rated voltage U0 / U = 300 /300 V, of the following type: Unscreened (0,5 mm2 to 2,5 mm2 single...
NEN-EN 50306-2
December 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 2: Single core cables
EN 50306-2 specifies requirements for, and constructions and dimensions of, single core cables, rated 300 V to earth, of the following type: Unscreened (0,5 mm 2 to 2,5 mm 2 single core).
November 1, 2001
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 2: Single core cables
EN 50306-2 specifies requirements for, and constructions and dimensions of, single core cables, rated 300 V to earth, of the following type: Unscreened (0,5 mm 2 to 2,5 mm 2 single core).
Advertisement