NEN-EN 50359-1-2
Advanced technical ceramics - Part 1-2: Electrical properties - Determination of the surface and volume resistivity in the temperature range 20°C to 800°C
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Piezoelectric devices): | 31.140 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
Describes two direct current (d.c.) methods of test for the determination of the surface and volume resistance, surface and volume resistivity of advanced technical ceramics. The first method adopts an electrification time of 1 minute.
Document History
NEN-EN 50359-1-2
December 1, 2000
Advanced technical ceramics - Part 1-2: Electrical properties - Determination of the surface and volume resistivity in the temperature range 20°C to 800°C
Describes two direct current (d.c.) methods of test for the determination of the surface and volume resistance, surface and volume resistivity of advanced technical ceramics. The first method adopts...