NEN-EN 50383

Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 4, operating in the frequency range 110 MHz to 40 GHz. The objective of the standard is to specify, for such equipment, the method for assessment of compliance distances according to the basic restrictions (directly or indirectly via compliance with reference levels) related to human exposure to radio frequency electromagnetic fields.

Document History

June 1, 2013
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)
A description is not available for this item.
July 1, 2010
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)
This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in Clause 4, operating in the frequency range 110 MHz to 40 GHz. The...
NEN-EN 50383
September 1, 2002
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)
This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 4, operating in the frequency range 110 MHz to 40 GHz. The...
December 1, 2001
Basic standard for the calculation and measurement of electromagnetic field strength and SAR related to human exposure from radio base stations and fixed terminal stations for wireless telecommunication systems (110 MHz - 40 GHz)
This basic standard applies to radio base stations and fixed terminal stations for wireless telecommunication systems as defined in clause 4, operating in the frequency range 110 MHz to 40 GHz. The...
Advertisement