NEN-EN 50532

Compact Equipment Assembly for Distribution Substations (CEADS)

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 67
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This European Standard specifies the service conditions, rated characteristics, general structural requirements and test methods of the prefabricated assembly of the main electrical functional units of a HV/LV Distribution Substation, duly interconnected, for alternating current of rated operating voltages above 1 kV and up to and including 52 kV on the HV side, service frequency 50 Hz. This assembly is to be cable-connected to the network. This Compact Equipment Assembly for Distribution Substation (CEADS) as defined in this standard is designed and tested to be a single product with a single serial number and one set of documentation. Such equipment is delivered as single transport unit. For practical reasons manufacturer and user can agree to transport the unit dismantled if transport or installation of the complete CEADS is not possible. In that case suitable verification tests shall be carried out at the installation site.

Document History

NEN-EN 50532
May 1, 2010
Compact Equipment Assembly for Distribution Substations (CEADS)
This European Standard specifies the service conditions, rated characteristics, general structural requirements and test methods of the prefabricated assembly of the main electrical functional units...
February 1, 2009
Compact Equipment Assembly for Distribution Substations (CEADS)
This European Standard specifies the service conditions, rated characteristics, general structural requirements and test methods of the prefabricated assembly of the main electrical functional units...

References

Advertisement