NEN-EN 50436-2
Alcohol interlocks - Test methods and performance requirements - Part 2: Instruments for general preventive use
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Alarm and warning systems): | 13.320 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This European Standard specifies test methods and performance requirements for breath alcohol controlled alcohol interlocks having a mouthpiece. It covers alcohol interlocks intended for general preventive use. This European Standard is mainly directed to test laboratories and manufacturers for alcohol interlocks. It defines requirements and test procedures for type approval. Several parameters (as for example alcohol concentration or breath volume) are specified in this European Standard for the purpose of type testing according to this standard only. However, it may be necessary according to national regulations or depending on user requests to set the values of the prescribed parameters differently for use of the alcohol interlocks.
Document History