NEN-EN 50189

Zinc coated steel wires for stranded conductors

inactive
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
Page Count: 15
ICS Code (Wires): 29.060.10
scope:

This standard applies to round zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes. It is intended to cover all wires used in constructions where the individual wire diameters, including coating, are in the range of 1,25 mm to 5,50 mm. Types of wire are designated STyz, where y represents the grade of steel and z represents the class of zinc coating. To reflect the needs of conductor users, the only combinations of steel grade and zinc coating covered by this standard are ST1A, ST2B, ST3D, ST4A, ST5E and ST6C. The properties specified are those before stranding.

Document History

February 1, 2000
Conductors for overhead lines - Zinc coated steel wires
This standard applies to round zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes. It is intended to cover all wires used in...
NEN-EN 50189
September 1, 1994
Zinc coated steel wires for stranded conductors
This standard applies to round zinc-coated steel wires used in the construction and/or reinforcement of conductors for overhead power transmission purposes. It is intended to cover all wires used in...
Advertisement