NEN-EN 50288-7
Multi-element metallic cables used in analogue and digital communication and control - Part 7: Sectional specification for instrumentation and control cables
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This sectional specification covers multi-element cables suitable for connecting instruments and control systems for analogue or digital signal transmission. They may or may not be screened and optionally may incorporate armouring and/or moisture or environmental protection layers. The cables shall have a mechanically robust construction and electrical transmission handling properties. The electrical, mechanical, transmission and environmental performance characteristics of the cables, related to their reference test methods are detailed. This sectional specification is to be read in conjunction with EN 50288-1, which contains the essential provisions for its application. Cables covered by this specification have maximum rated voltages of 90 V, 300 V and 500 V a.c. These cables shall not be connected directly to mains electricity supply or other low impedance sources. Multi-element cables for use in analogue, digital and control circuits are not designed to be used for power supply. These cables should be installed in accordance with the applicable local and national regulations. Cables intended to have limited circuit integrity in a fire are not covered by this specification, but they are however under consideration for future editions. There may be occasions when cables are required to have higher operating temperature ratings than those provided by using materials specified by the EN 50290 series. Suitable alternative materials are under consideration.
Document History