NEN-EN 6049-008
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 6049-008 specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the external sleeve, and nickel copper plated braid as the internal layer and provided with a water repellent protection for aerospace application.
Document History
NEN-EN 6049-008
November 1, 2017
Aerospace series - Electrical cables, installation - Protection sleeve in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from -55 °C to 200 °C - Product standard
NEN-EN 6049-008 specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres for the...
January 1, 2013
Aerospace series - Electrical cables, installation - Protective sleeves in meta-aramid fibres - Part 008: Self-wrapping shielded (EMI) protective sleeve with nickel copper braid, flexible post installation operating temperature from – 55 °C to 200 °C - Product standard
This European Standard specifies the characteristics of post installation flexible self-wrapping EMI shielding protection sleeves for electrical cable and cable bundles made from meta-aramid fibres...