NEN-EN 6123
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type - Extra fine thread pitch - Inch series - Design standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
NEN-EN 6123 specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size -04 up to -20 for use in hydraulic and fluid systems at 5 080 psi, diameter 1/4 inch ≤ D ≤ 1 1/4 inch (6,35 mm ≤ D ≤ 31,75 mm) for aerospace applications. This is a design standard. This fitting end cannot be used for plug in union.
Document History
NEN-EN 6123
March 1, 2016
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type - Extra fine thread pitch - Inch series - Design standard
NEN-EN 6123 specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size -04 up to -20 for use in hydraulic and fluid...