NEN-EN 50463-3

Railway applications - Energy measurement on board trains - Part 3: Data handling

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 42
ICS Code (Tractive stock): 45.060.10
scope:

NEN-EN 50463-3 covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System (EMS). This document also includes the basic requirements for the Data Collecting System (DCS) on-ground, relating to the acquisition and storage and export of Compiled Energy Billing Data (CEBD). The Conformity Assessment arrangements for the DHS and the DCS are specified in this document. The settlement system is outside the scope of this standard, and the specification of the interface between DCS and settlement system is outside the scope of this standard.

Document History

February 1, 2023
Railway applications - Energy measurement on board trains - Part 3: Data handling
A description is not available for this item.
NEN-EN 50463-3
October 1, 2017
Railway applications - Energy measurement on board trains - Part 3: Data handling
NEN-EN 50463-3 covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System (EMS). This document also includes the basic requirements for the Data Collecting...
December 1, 2015
Railway applications - Energy measurement on board trains - Part 3: Data handling
NEN-EN 50463-3 covers the requirements applicable to the Data Handling System (DHS) of an Energy Measurement System (EMS). This document also includes the basic requirements for the Data Collecting...
March 1, 2013
Railway applications - Energy measurement on board trains - Part 3: Data handling
A description is not available for this item.
February 1, 2011
Railway applications - Energy measurement on board trains - Part 3: Data handling
A description is not available for this item.
Advertisement