DS/EN 351-1
Durability of wood and wood-based products - Preservative-treated solid wood - Part 1: Classification of preservative penetration and retention
| Organization: | DS |
| Publication Date: | 6 August 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Wood technology processes): | 79.020 |
scope:
This part of EN 351 establishes classification for preservative-treated
This part of EN 351 provides terminology to be used by the specifier when preparing a preservative treatment specification or product standard. It is not a treatment specification in itself.
This part of EN 351 is applicable to the production of preservative-treated
This part of EN 351 is applicable to the protection of wood against attack by wood-destroying and wood-disfiguring fungi, insects and marine organisms.
This part of EN 351 does not consider other properties of treated wood, for example odour, corrosiveness and compatibility with other materials, nor does it consider any properties from the health, safety and environmental point of view.
This part of EN 351 does not apply to wood treated with formulations that are applied to timber in service to eliminate or control an existing fungal or insect infestation, or to prevent attack by sapstain fungi, or insects in green timber.
Document History