NEN-EN 725-1

Advanced technical ceramics - Methods of test for ceramic powders - Part 1: Determination of impurities in alumina

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 17
ICS Code (Advanced ceramics): 81.060.30
scope:

This Part of EN 725 specifies one fusion and one acid dissolution method for the determination of elements of sodium, potassium, iron, silicon, calcium and magnesium present as impurities in alumina using atomic absorption spectroscopy (AAS) or inductively coupled plasma (ICP) spectroscopy. For each element present as impurities, the methods are applicable to the following ranges, calculated as oxides : - Sodium oxide: 20 ppm to 6000 ppm - Potassium oxide: 20 ppm to 100 ppm - Ferric oxide: 20 ppm to 300 ppm - Silica: 50 ppm to 2000 ppm - Calcium oxide: 20 ppm to 700 ppm - Magnesium oxide: 5 ppm to 1000 ppm

Document History

NEN-EN 725-1
September 1, 2007
Advanced technical ceramics - Methods of test for ceramic powders - Part 1: Determination of impurities in alumina
This Part of EN 725 specifies one fusion and one acid dissolution method for the determination of elements of sodium, potassium, iron, silicon, calcium and magnesium present as impurities in alumina...
July 1, 2005
Advanced technical ceramics - Methods of test for ceramic powders - Part 1: Determination of impurities in alumina
This Part of EN 725 specifies one fusion and one acid dissolution method for the determination of elements of sodium, potassium, iron, silicon, calcium and magnesium present as impurities in alumina...
April 1, 1997
Advanced technical ceramics - Methods of test for ceramic powders - Part 1: Determination of impurities in alumina
This part of EN 725 specifies methods for the determination of oxides of sodium, potassium, iron, silicon, calcium and magnesium as impurities in alumina using atomic absorption (AAS) or inductively...
December 1, 1993
Advanced technical ceramics - Methods of test for ceramic powders - Part 1: Determination of impurities in alumina
This part of EN 725 specifies methods for the determination of oxides of sodium, potassium, iron, silicon, calcium and magnesium as impurities in alumina using atomic absorption (AAS) or inductively...
Advertisement