NEN-EN 726-2

Identification card systems - Telecommunications integrated circuit(s) cards and terminals - Part 2: Security framework

active, Most Current
Organization: NEN
Publication Date: 1 January 1996
Status: active
Page Count: 48
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Specifies a security framework for telecommunication use of IC cards. This specification does not describe any implementation dtails. It describes: - a general security approach resulting in a methodology, different card phases for identifying security requirements and a description of security services which can be offered by the IC card; - the implementation of the general security approach to the application independent IC card, resulting in a list of application independent security requirements, a selection of needed security services and description of a common set of application independent security mechanisms; - the implementation of the general security approach to applications using IC cards, resulting in a methodology which is used to design the set of security mechanisms for specific applications.

Document History

NEN-EN 726-2
January 1, 1996
Identification card systems - Telecommunications integrated circuit(s) cards and terminals - Part 2: Security framework
Specifies a security framework for telecommunication use of IC cards. This specification does not describe any implementation dtails. It describes: - a general security approach resulting in a...
Advertisement