NEN-EN 772-19
Methods of test for masonry units - Part 19: Determination of moisture expansion of large horizontally perforated clay masonry units
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This standard specifies an accelerated method of determining the moisture expansion of large clay units with horizontal perforation that have one dimension equal to or greater than 400 mm and shell thicknesses less than 12 mm.
Document History
NEN-EN 772-19
April 1, 2000
Methods of test for masonry units - Part 19: Determination of moisture expansion of large horizontally perforated clay masonry units
This standard specifies an accelerated method of determining the moisture expansion of large clay units with horizontal perforation that have one dimension equal to or greater than 400 mm and shell...
September 1, 1993
Methods of test for masonry units - Part 19: Determination of dimensional stability of large clay masonry units
This standard specifies an accelerated method of determining the moisture expansion of large clay units with horizontal perforation that have one dimension equal to or greater than 400 mm and shell...