NEN-EN 837-2

Pressure gauges - Part 2: Selection and installation recommendations for pressure gauges

active, Most Current
Organization: NEN
Publication Date: 1 April 1997
Status: active
Page Count: 13
ICS Code (Measurement of force, weight and pressure): 17.100
scope:

Only applies to those pressure gauges whose pressure responsive element measuring system is a metal part which deforms under the effect of the pressure measured, as defined in EN 837-1 and EN 837-3. This standard has been prepared to assist in the selection, installation and use of pressure gauges to ensure that they give satisfactory service for the intended application with the maximum level of safety.

Document History

NEN-EN 837-2
April 1, 1997
Pressure gauges - Part 2: Selection and installation recommendations for pressure gauges
Only applies to those pressure gauges whose pressure responsive element measuring system is a metal part which deforms under the effect of the pressure measured, as defined in EN 837-1 and EN 837-3....
April 1, 1996
Pressure gauges - Part 2: Selection and installation recommendations for pressure gauges
Only applies to those pressure gauges whose pressure responsive element measuring system is a metal part which deforms under the effect of the pressure measured, as defined in EN 837-1 and EN 837-3....
November 1, 1994
Pressure gauges - Part 2: Selection and installation recommendations for pressure gauges
Only applies to those pressure gauges whose pressure responsive element measuring system is a metal part which deforms under the effect of the pressure measured, as defined in EN 837-1 and EN 837-3....
Advertisement