NEN-EN-IEC 60297-5-107

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in units - Rear mounted plug-in units

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 30
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

Covers extended features of subracks rear mounted plug-in units added to (front mounted) plug-in units and subracks according to IEC 60297-3 and IEC 60297-4.

Document History

NEN-EN-IEC 60297-5-107
May 1, 2001
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 5-107: Subracks and associated plug-in units - Rear mounted plug-in units
Covers extended features of subracks rear mounted plug-in units added to (front mounted) plug-in units and subracks according to IEC 60297-3 and IEC 60297-4.

References

Advertisement