NEN-EN-IEC 60317-0-9
Specifications for particular types of winding wires - Part 0-9: General requirements - Enamelled rectangular aluminium wire
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 59 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-0-9 specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. When reference is made to a winding wire according to a standard of the IEC 60317 series mentioned under Clause 2, the following information is given in the description: - reference to IEC specification; - nominal conductor dimensions in millimetres (width × thickness); - grade.
Document History