NEN-EN-IEC 60512-4-2
Connectors for electronic equipment - Tests and measurements - Part 4-2: Voltage stress test - Test 4b: Partial discharge
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification. The object of this test is to define a standard test method to assess the ability of an electromechnical component to be used under specified voltage conditions without showing partial discharges.
Document History