NEN-EN-IEC 60512-11-4

Connectors for electronic equipment - Tests and measurements - Part 11-4: Climatic tests - Test 11d: Change of temperature

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 22
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification. The object of this test is to define a standard test method to assess the ablity of components to withstand rapid change of temperature in air such as might occur during storage, transportation and use.

Document History

NEN-EN-IEC 60512-11-4
May 1, 2002
Connectors for electronic equipment - Tests and measurements - Part 11-4: Climatic tests - Test 11d: Change of temperature
This part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for...
Advertisement