NEN-EN-IEC 60317-0-5
Specifications for particular types of winding wires - Part 0-5: General requirements - Glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies general requirements of glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification sheet. When reference is made to a winding wire according to IEC 60317-39 or IEC 60317-40 mentioned under Clause 2, the following information is given in the description: - reference to IEC specification; - nominal conductor dimensions in millimetres (width thickness); - grade of coating and glass covering. The coating shall be characterised by the following grades of thickness: - BGL1, bare conductor with 1 braided layer of glass fibre - BGL2, bare conductor with 2 braided layers of glass fibre - grade 1 BGL1, enamelled grade 1 (grade 1) with 1 braided layer of glass fibre (BGL1) - grade 1 BGL2, enamelled grade 1 (grade 1) with 2 braided layers of glass fibre (BGL2) - grade 2 BGL1, enamelled grade 2 (grade 2) with 1 braided layer of glass fibre (BGL1) - grade 2 BGL2, enamelled grade 2 (grade 2) with 2 braided layers of glass fibre (BGL2)
Document History